M55302/59A90Y/60详情
AirBorn M55302/59A90Y/60重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
DALE RESISTOR
RoHS
YES
Manufacturer Part Number
M55302/59A90Y-60
Part Life Cycle Code
活跃
Ihs Manufacturer
AIRBORN INC
Risk Rank
5.73
Manufacturer Series
M55302/59
连接器类型
板连接器
达到SVHC
compliant
0个相似型号
M55302/59A90Y/60拓展信息








哦! 它是空的。