M55302/59B100Y/58详情
AirBorn M55302/59B100Y/58重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
Infineon Technologies
Product Status
Obsolete
Manufacturer Series
M55302/59
Risk Rank
5.73
Ihs Manufacturer
AIRBORN INC
Part Life Cycle Code
活跃
Manufacturer
Airborn Inc
Manufacturer Part Number
M55302/59B100Y-58
系列
-
连接器类型
板连接器
达到SVHC
compliant
M55302/59B100Y/58拓展信息








哦! 它是空的。