M55302/63A30Y/12详情
AirBorn M55302/63A30Y/12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Manufacturer Part Number
M55302/63A30Y-12
Manufacturer
Airborn Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
AIRBORN INC
Risk Rank
5.7
Manufacturer Series
M55302/63
连接器类型
板连接器
性别
Female
达到SVHC
compliant
0个相似型号
M55302/63A30Y/12拓展信息








哦! 它是空的。