M55302/63A60Y/19详情
AirBorn M55302/63A60Y/19重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Dimensions
22.5 x 96.5 x 126 mm
Mounting Styles
DIN Rail
Range
Flexi Soft
For Use With
Flexi Soft System
Manufacturer Part Number
M55302/63A60Y-19
Manufacturer
Airborn Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
AIRBORN INC
Risk Rank
5.7
Manufacturer Series
M55302/63
系列
FLEXIS
连接器类型
板连接器
类型
运动控制模块
电源电压
Via FLEXBUS+
达到SVHC
compliant
M55302/63A60Y/19拓展信息








哦! 它是空的。