M55302/63B14Y/58详情
AirBorn M55302/63B14Y/58重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
VG1245EP+958AGC
Manufacturer
Johnson Controls
Part Life Cycle Code
活跃
Ihs Manufacturer
AIRBORN INC
Risk Rank
5.7
Manufacturer Series
M55302/63
连接器类型
板连接器
连接类型
Threaded
达到SVHC
compliant
0个相似型号
M55302/63B14Y/58拓展信息








哦! 它是空的。