M55302/63B26Y-18详情
AirBorn M55302/63B26Y-18重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
TE Connectivity
Brand
TE Connectivity / Alcoswitch
RoHS
Details
Manufacturer Part Number
M55302/63B26Y-18
Part Life Cycle Code
活跃
Ihs Manufacturer
AIRBORN INC
Risk Rank
5.7
Manufacturer Series
M55302/63
连接器类型
板连接器
子类别
Switches
产品类别
按钮开关
产品类别
按钮开关
达到SVHC
compliant
M55302/63B26Y-18拓展信息








哦! 它是空的。