M55302/63B66Y/30详情
AirBorn M55302/63B66Y/30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Content
1Pair
Factory colour
Yellow,Black,Red
Manufacturer Part Number
M55302/63B66Y-30
Manufacturer
Airborn Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
AIRBORN INC
Risk Rank
5.7
Manufacturer Series
M55302/63
连接器类型
板连接器
大小
7
达到SVHC
compliant
M55302/63B66Y/30拓展信息








哦! 它是空的。