M55302/63C50Y-35详情
AirBorn M55302/63C50Y-35重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
II-VI
Brand
II-VI / Finisar
RoHS
Details
Manufacturer Part Number
M55302/63C50Y-35
Part Life Cycle Code
活跃
Ihs Manufacturer
AIRBORN INC
Risk Rank
5.7
Manufacturer Series
M55302/63
系列
FTCD4533E
包装
Bulk
连接器类型
板连接器
子类别
光纤
产品类别
Fiber Optic Transmitters, Receivers, Transceivers
产品类别
Fiber Optic Transmitters, Receivers, Transceivers
达到SVHC
compliant
M55302/63C50Y-35拓展信息








哦! 它是空的。