M55302/63C56Y/23详情
AirBorn M55302/63C56Y/23重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
088530
厂商
Molex
Product Status
活跃
Manufacturer Part Number
M55302/63C56Y-23
Manufacturer
Airborn Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
AIRBORN INC
Risk Rank
5.7
Manufacturer Series
M55302/63
系列
*
连接器类型
板连接器
达到SVHC
compliant
M55302/63C56Y/23拓展信息








哦! 它是空的。