M55302/63C60Y/0详情
AirBorn M55302/63C60Y/0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
100
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
Tradename
FASTON
RoHS
Details
Manufacturer Part Number
M55302/63C60Y-0
Part Life Cycle Code
活跃
Ihs Manufacturer
AIRBORN INC
Risk Rank
5.7
Manufacturer Series
M55302/63
系列
Fastin-Faston
包装
Bulk
连接器类型
板连接器
类型
Housing
子类别
Terminals
触点性别
Socket (Female)
产品类别
Terminals
产品
Accessories
产品类别
Terminals
达到SVHC
compliant
M55302/63C60Y/0拓展信息








哦! 它是空的。