M55302/63C60Y/21详情
AirBorn M55302/63C60Y/21重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting
Panel
Manufacturer
Cutler Hammer, Div of Eaton Corp
Approvals
CE, CSA, UL
Manufacturer Part Number
PDG20P0225VFFK
Part Life Cycle Code
活跃
Ihs Manufacturer
AIRBORN INC
Risk Rank
5.7
Manufacturer Series
M55302/63
连接器类型
板连接器
额定电流
225 A
达到SVHC
compliant
M55302/63C60Y/21拓展信息








哦! 它是空的。