M55302/63C70Y/9详情
AirBorn M55302/63C70Y/9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Extech
Brand
Extech
RoHS
Details
Manufacturer Part Number
M55302/63C70Y-9
Part Life Cycle Code
活跃
Ihs Manufacturer
AIRBORN INC
Risk Rank
5.7
Manufacturer Series
M55302/63
连接器类型
板连接器
类型
Thermocouple Probe
子类别
Test Leads, Banana Plugs, Alligator Clips & Test Probes
产品类别
测试探针
产品类别
测试探针
设备类型
温度探头
达到SVHC
compliant
M55302/63C70Y/9拓展信息








哦! 它是空的。