M55302/63D40Y-7详情
AirBorn M55302/63D40Y-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
2 lbs
Factory Pack QuantityFactory Pack Quantity
3
Manufacturer
Sensata
Brand
AIRPAX
Manufacturer Part Number
M55302/63D40Y-7
Part Life Cycle Code
活跃
Ihs Manufacturer
AIRBORN INC
Risk Rank
5.7
Manufacturer Series
M55302/63
连接器类型
板连接器
子类别
断路器
产品类别
断路器
达到SVHC
compliant
M55302/63D40Y-7拓展信息








哦! 它是空的。