M55302/63E56Y-29详情
AirBorn M55302/63E56Y-29重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Brand
Maxim Integrated
Manufacturer
Maxim Integrated
Factory Pack QuantityFactory Pack Quantity
78
Moisture Sensitive
有
Manufacturer Part Number
M55302/63E56Y-29
Part Life Cycle Code
活跃
Ihs Manufacturer
AIRBORN INC
Risk Rank
5.7
Manufacturer Series
M55302/63
连接器类型
板连接器
子类别
接口集成电路
产品类别
数字隔离器
产品类别
数字隔离器
达到SVHC
compliant
M55302/63E56Y-29拓展信息








哦! 它是空的。