M55302/63E60M详情
AirBorn M55302/63E60M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
450
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
Contact Finish Mating
GOLD OVER NICKEL (150)
Manufacturer Part Number
M55302/63E60M
Number of Rows Loaded
2
Part Life Cycle Code
活跃
Ihs Manufacturer
AIRBORN INC
Risk Rank
5.7
Manufacturer Series
M55302/63
系列
1 mm Free Height
包装
Reel
JESD-609代码
e4
连接器类型
板连接器
附加功能
STANDARD: MIL-DTL-55302
子类别
Board to Board & Mezzanine Connectors
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
60
军用标准
YES
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
MALE
主体/外壳样式
PLUG
触点表面处理 终端
GOLD OVER NICKEL (150)
产品类别
Board to Board & Mezzanine Connectors
产品类别
Board to Board & Mezzanine Connectors
达到SVHC
compliant
M55302/63E60M拓展信息








哦! 它是空的。