M55302/64-B24Y/58详情
AirBorn M55302/64-B24Y/58重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
1.5
Surface protection
Nickel-plated
Glass-fibre reinforced
无
For Ex-Zone dust
20, 21, 22
Thread length
6
Explosion-tested version
有
With locknut
无
Thread type
Metric
With strain relief
无
Model
Straight
Shock resistant
有
For Ex-zone gas
1, 2
Bend radius protection/trumpet flare
无
Material quality
Brass
Wrench width
24
Nominal thread size metric/PG
20
M55302/64-B24Y/58拓展信息








哦! 它是空的。