M55302/64-B50Y/55详情
AirBorn M55302/64-B50Y/55重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product Status
活跃
厂商
Buyers Products
Package
Box
Manufacturer Part Number
M55302/64-B50Y-55
Manufacturer
Airborn Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
AIRBORN INC
Risk Rank
5.69
Manufacturer Series
M55302/64
系列
-
连接器类型
板连接器
灯型
LED
达到SVHC
compliant
M55302/64-B50Y/55拓展信息








哦! 它是空的。