M55302/64-B50Y-9详情
AirBorn M55302/64-B50Y-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Brand
AIRPAX
Manufacturer
Sensata
Factory Pack QuantityFactory Pack Quantity
3
Unit Weight
4.402190 oz
Manufacturer Part Number
M55302/64-B50Y-9
Part Life Cycle Code
活跃
Ihs Manufacturer
AIRBORN INC
Risk Rank
5.69
Manufacturer Series
M55302/64
连接器类型
板连接器
子类别
断路器
产品类别
断路器
达到SVHC
compliant
M55302/64-B50Y-9拓展信息








哦! 它是空的。