M55302/64-B60Y-36详情
AirBorn M55302/64-B60Y-36重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Manufacturer Part Number
M55302/64-B60Y-36
Manufacturer
Airborn Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
AIRBORN INC
Risk Rank
5.69
Manufacturer Series
M55302/64
连接器类型
板连接器
Reach合规守则
compliant
0个相似型号
M55302/64-B60Y-36拓展信息








哦! 它是空的。