M55302/64-D10Y/9详情
AirBorn M55302/64-D10Y/9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
330
Manufacturer
HALO Electronics
Brand
HALO Electronics
RoHS
Details
Manufacturer Part Number
M55302/64-D10Y-9
Part Life Cycle Code
活跃
Ihs Manufacturer
AIRBORN INC
Risk Rank
5.69
Manufacturer Series
M55302/64
包装
Reel
连接器类型
板连接器
子类别
Transformers
产品类别
Audio & Signal Transformers
产品类别
Audio Transformers / Signal Transformers
达到SVHC
compliant
M55302/64-D10Y/9拓展信息








哦! 它是空的。