M55302/64-D60Y/50详情
AirBorn M55302/64-D60Y/50重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Manufacturer Part Number
22713
Manufacturer
Brady
Part Life Cycle Code
活跃
Ihs Manufacturer
AIRBORN INC
Risk Rank
5.69
Manufacturer Series
M55302/64
连接器类型
板连接器
类型
Warning Signs
图例
Lead Hazard Area Wear Respirator Possession Or Use Of Tobacco Products Is Prohibited
背景颜色
Yellow
语言
English
达到SVHC
compliant
M55302/64-D60Y/50拓展信息








哦! 它是空的。