M55302/64-E20Y/26详情
AirBorn M55302/64-E20Y/26重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
VPG FOIL RESISTORS
Manufacturer Part Number
M55302/64-E20Y-26
Part Life Cycle Code
活跃
Ihs Manufacturer
AIRBORN INC
Risk Rank
5.69
Manufacturer Series
M55302/64
连接器类型
板连接器
达到SVHC
compliant
0个相似型号
M55302/64-E20Y/26拓展信息








哦! 它是空的。