M55302/64LB50Y/48详情
AirBorn M55302/64LB50Y/48重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.304000 oz
Factory Pack QuantityFactory Pack Quantity
12
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
Tradename
AMPLIMITE
RoHS
N
Manufacturer Part Number
M55302/64L-B50Y-48
Part Life Cycle Code
活跃
Ihs Manufacturer
AIRBORN INC
Risk Rank
5.77
系列
109
连接器类型
板连接器
子类别
MIL-Spec / MIL-Type
产品类别
D-Sub MIL Spec Connectors
产品类别
D-Sub MIL Spec Connectors
达到SVHC
unknown
M55302/64LB50Y/48拓展信息








哦! 它是空的。