M55302/64LC40Y/15详情
AirBorn M55302/64LC40Y/15重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Obsolete (Last Updated: 2 years ago)
Country of Origin
MX
Manufacturer Lifecycle Status
OBSOLETE (Last Updated: 2 years ago)
RoHS
Non-Compliant
Insulation Materials
PVC
Manufacturer Part Number
M55302/64LC40Y-15
Manufacturer
Airborn Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
AIRBORN INC
Risk Rank
5.77
连接器类型
板连接器
电路数量
25
电缆长度
91.44 m
达到SVHC
compliant
M55302/64LC40Y/15拓展信息








哦! 它是空的。