M55302/64LD66Y/12详情
AirBorn M55302/64LD66Y/12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Tip Shape
Screwdriver
Tip Size
5 mm
For Use With
W101
Manufacturer Part Number
M55302/64LD66Y-12
Manufacturer
Airborn Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
AIRBORN INC
Risk Rank
5.77
连接器类型
板连接器
达到SVHC
compliant
0个相似型号
M55302/64LD66Y/12拓展信息








哦! 它是空的。