M83513/22-B03PN详情
AirBorn M83513/22-B03PN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyamide
Maximum Cable Diameter (mm)
10.01 mm
Minimum Cable Diameter (mm)
5 mm
Angle
Straight
Approvals
UL
Cable Style
Round
Manufacturer
Mencom
Grip Type
Bushing Grip
组成
Non-Metallic
知识产权评级
IP68
M83513/22-B03PN拓展信息
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn








哦! 它是空的。