M83513/22-C02CT详情
AirBorn M83513/22-C02CT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Plug-in connection
Voltage type for actuating
DC
Rated control supply voltage at DC
24 - 24
深度
56.6
宽度
21.5
高度
28
0个相似型号
M83513/22-C02CT拓展信息
M83513/20-G03NW
AirBorn
M55302/119-01
AirBorn
M83513/10-C03PN
AirBorn
M83513/28-B01CW
AirBorn
M55302/119-02
AirBorn
M83513/28-E03PN
AirBorn
M83513/04-D14C
AirBorn
M83513/03-F11N
AirBorn
M83513/13-E01CW
AirBorn
M83513/03-H12N
AirBorn








哦! 它是空的。