MK-2R2-015-335-220S详情
AirBorn MK-2R2-015-335-220S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Insulation Materials
Polyphenylene Sulfide (PPS)
RoHS
N
Tradename
M系列
Brand
AirBorn
Manufacturer
AirBorn
Contact Materials
铍铜
Mounting Styles
Mounting Flange
Factory Pack QuantityFactory Pack Quantity
1
系列
MK
性别
Male
子类别
MIL-Spec / MIL-Type
额定电流
3 A
终端样式
通孔
绝缘材料
Insulated
产品类别
D-Sub MIL Spec Connectors
产品
Connectors
安装角
直角
产品类别
D-Sub MIL Spec Connectors
MK-2R2-015-335-220S拓展信息
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn








哦! 它是空的。