MM-000-000-000-5100-Q91详情
AirBorn MM-000-000-000-5100-Q91重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
100
Number of auxiliary contacts as normally closed contact
0
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
AirBorn
Brand
AirBorn
Tradename
M系列
RoHS
Details
系列
MM
子类别
MIL-Spec / MIL-Type
产品类别
D-Sub MIL Spec Connectors
产品
Hardware
产品类别
D-Sub MIL Spec Connectors
MM-000-000-000-5100-Q91拓展信息
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn








哦! 它是空的。