MM-212-037-161-41WP详情
AirBorn MM-212-037-161-41WP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Cast Iron
插入材料
Cast Steel;Black Oxide
Manufacturer Part Number
MFC-40C
Manufacturer
Sealmaster
Factory Pack QuantityFactory Pack Quantity
1
Brand
AirBorn
Tradename
M系列
RoHS
Details
系列
MM
子类别
MIL-Spec / MIL-Type
产品类别
D-Sub MIL Spec Connectors
轴承类型
Flange Cartridge
产品类别
D-Sub MIL Spec Connectors
MM-212-037-161-41WP拓展信息
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn








哦! 它是空的。