MM-213-025-161-41LC详情
AirBorn MM-213-025-161-41LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
MM-213-025-161-41LC
Manufacturer
Airborn Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
AIRBORN INC
Risk Rank
5.64
Manufacturer Series
MM
连接器类型
微型连接器
达到SVHC
compliant
0个相似型号
MM-213-025-161-41LC拓展信息








哦! 它是空的。