MM-215-015-161-22XD详情
AirBorn MM-215-015-161-22XD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
569
Flame retardant
According to IEC/EN 60332-3-24
Permitted cable outer temperature after assembling without vibration
-20 - 80
With protective conductor
有
Circuit integrity
None
Material core insulation
Polyolefin
Conductor surface
Bare
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
0 - 60
Outer diameter approx.
19.4
Specification material outer sheath
Other
Core identification
Numbers
Nominal cross section conductor
1.5
Nominal voltage U0
0.6
Low smoke (according to EN 61034-2)
有
Low smoke according to IEC 61034-2
无
Nominal voltage U
1
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 1 = solid
防紫外线
有
MM-215-015-161-22XD拓展信息








哦! 它是空的。