MM-222-009-261-005F详情
AirBorn MM-222-009-261-005F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyester
Manufacturer Part Number
124228
Manufacturer
Brady
Factory Pack QuantityFactory Pack Quantity
1
Brand
AirBorn
Tradename
M系列
RoHS
Details
系列
MM
类型
Safety Signs
子类别
MIL-Spec / MIL-Type
产品类别
D-Sub MIL Spec Connectors
图例
Hard Hats Safety Glasses Safety Shoes Required In This Area At All Times
背景颜色
Yellow
语言
English
产品类别
D-Sub MIL Spec Connectors
MM-222-009-261-005F拓展信息
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn








哦! 它是空的。