MM-232-037-000-0000详情
AirBorn MM-232-037-000-0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
Aluminum
Manufacturer
Phoenix Contact
Filtered
-
RoHS
Details
Tradename
M系列
Brand
AirBorn
Factory Pack QuantityFactory Pack Quantity
1
Unit Weight
0.584578 oz
Cable Entry Angle
Straight
Shell Sizes
37
Number of Cable Entries
1 Entry
系列
MM
类型
EMI/RFI Backshell
子类别
D-Sub Connectors
产品类别
D-Sub Backshells
外壳电镀
化学镍
产品类别
D-Sub Backshells
MM-232-037-000-0000拓展信息
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn








哦! 它是空的。