MM-233-031-000-0000详情
AirBorn MM-233-031-000-0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
Aluminum
Brand
AirBorn
Cable Entry Angle
Straight
Factory Pack QuantityFactory Pack Quantity
1
Filtered
-
Manufacturer
AirBorn
Number of Cable Entries
1 Entry
RoHS
N
Shell Sizes
31
Tradename
M系列
系列
MM
类型
EMI/RFI Backshell
子类别
D-Sub Connectors
产品类别
D-Sub Backshells
外壳电镀
Cadmium
产品类别
D-Sub Backshells
MM-233-031-000-0000拓展信息
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn








哦! 它是空的。