MM-252-009-000-0000详情
AirBorn MM-252-009-000-0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
Aluminum
Filtered
-
RoHS
Details
Tradename
M系列
Brand
AirBorn
Manufacturer
AirBorn
Factory Pack QuantityFactory Pack Quantity
1
Cable Entry Angle
Straight
Shell Sizes
9
Number of Cable Entries
1 Entry
系列
MM
类型
EMI/RFI Backshell
子类别
D-Sub Connectors
产品类别
D-Sub Backshells
外壳电镀
化学镍
产品类别
D-Sub Backshells
MM-252-009-000-0000拓展信息
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn








哦! 它是空的。