MM-253-009-000-4100详情
AirBorn MM-253-009-000-4100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
Aluminum
Manufacturer
LITE-ON SEMICONDUCTOR CORP.
RoHS
Y
Number of Cable Entries
1 Entry
Shell Sizes
9
Cable Entry Angle
Straight
Factory Pack QuantityFactory Pack Quantity
1
Brand
AirBorn
Tradename
M系列
Filtered
-
Manufacturer Part Number
MM-253-009-000-4100
Part Life Cycle Code
活跃
Ihs Manufacturer
AIRBORN INC
Risk Rank
5.63
包装
SMB
系列
MM
类型
EMI/RFI Backshell
子类别
D-Sub Connectors
Reach合规守则
compliant
电压
50V
连接器支持类型
连接器附件
产品类别
D-Sub Backshells
外壳电镀
Cadmium
硬件
Allen Head Jackscrew
产品类别
D-Sub Backshells
MM-253-009-000-4100拓展信息
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn








哦! 它是空的。