MM-262-021-000-4100详情
AirBorn MM-262-021-000-4100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
Aluminum
Number of Cable Entries
1 Entry
Shell Sizes
21
Cable Entry Angle
45 deg
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
AirBorn
Brand
AirBorn
Tradename
M系列
RoHS
Details
Filtered
-
系列
MM
类型
EMI/RFI Backshell
子类别
D-Sub Connectors
产品类别
D-Sub Backshells
外壳电镀
化学镍
硬件
Allen Head Jackscrew
产品类别
D-Sub Backshells
MM-262-021-000-4100拓展信息
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn








哦! 它是空的。