MM-262-037-000-4100详情
AirBorn MM-262-037-000-4100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
Aluminum
房屋材料
Polyamide
Manufacturer Part Number
SVP14-3,81
Approvals
UL;IEC
Manufacturer
Altech
Wire Gauge Range
30~14 AWG
Number of Cable Entries
1 Entry
Shell Sizes
37
Cable Entry Angle
45 deg
Factory Pack QuantityFactory Pack Quantity
1
Brand
AirBorn
Tradename
M系列
RoHS
Details
Filtered
-
系列
MM
类型
EMI/RFI Backshell
颜色
Green
子类别
D-Sub Connectors
端口的数量
14
产品类别
D-Sub Backshells
导线/电缆类型
Solid Wire;Stranded Wire
外壳电镀
化学镍
硬件
Allen Head Jackscrew
产品类别
D-Sub Backshells
MM-262-037-000-4100拓展信息
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn








哦! 它是空的。