MM-333-051-000-0000详情
AirBorn MM-333-051-000-0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
Aluminum
Number of Cable Entries
1 Entry
Shell Sizes
51
Cable Entry Angle
Straight
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
AirBorn
Brand
AirBorn
Tradename
M系列
RoHS
N
Filtered
-
系列
MM
类型
EMI/RFI Backshell
子类别
D-Sub Connectors
产品类别
D-Sub Backshells
外壳电镀
Cadmium
产品类别
D-Sub Backshells
MM-333-051-000-0000拓展信息
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn








哦! 它是空的。