MM-333-069-000-4100详情
AirBorn MM-333-069-000-4100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
Aluminum
Brand
AirBorn
Cable Entry Angle
Straight
Factory Pack QuantityFactory Pack Quantity
1
Filtered
-
Manufacturer
AirBorn
Number of Cable Entries
1 Entry
RoHS
N
Shell Sizes
69
Tradename
M系列
系列
MM
类型
EMI/RFI Backshell
子类别
D-Sub Connectors
产品类别
D-Sub Backshells
外壳电镀
Cadmium
硬件
Allen Head Jackscrew
产品类别
D-Sub Backshells
MM-333-069-000-4100拓展信息
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn








哦! 它是空的。