MQ-232-015-000-4100详情
AirBorn MQ-232-015-000-4100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
Aluminum
Manufacturer Part Number
CP310U-10
Manufacturer
ABB
Number of Cable Entries
1 Entry
Shell Sizes
15
Cable Entry Angle
Straight
Filtered
-
类型
EMI/RFI Backshell
子类别
D-Sub Connectors
产品类别
D-Sub Backshells
外壳电镀
化学镍
硬件
Allen Head Jackscrew
MQ-232-015-000-4100拓展信息
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn








哦! 它是空的。