MQ-233-025-000-4100详情
AirBorn MQ-233-025-000-4100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
Aluminum
材料
Polyester
Manufacturer Part Number
123522
Manufacturer
Brady
Number of Cable Entries
1 Entry
Shell Sizes
3 (B)
Cable Entry Angle
Straight
Factory Pack QuantityFactory Pack Quantity
1
Brand
AirBorn
Tradename
M系列
RoHS
N
Filtered
-
系列
MQ
类型
Security/Admittance Signs
定位的数量
25 Position
子类别
D-Sub Connectors
产品类别
D-Sub Backshells
图例
All Activities Monitored By Video Camera
外壳电镀
Cadmium
硬件
Allen Head Jackscrew
背景颜色
White
语言
English
产品类别
D-Sub Backshells
知识产权评级
-
MQ-233-025-000-4100拓展信息
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn








哦! 它是空的。