MS2V2021433220S09J详情
AirBorn MS2V2021433220S09J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
Unit Weight
0.755639 oz
Factory Pack QuantityFactory Pack Quantity
50
Mounting Styles
Cable Mount / Free Hanging
Contact Materials
Copper
Wire Gauge Max
2/0 AWG
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
Insulation Materials
Not Insulated
系列
527
包装
Bulk
类型
Parallel
性别
-
子类别
Terminals
终端样式
Crimp
线规
2/0 AWG
绝缘材料
Not Insulated
产品类别
Terminals
螺杆/标签尺寸
-
产品
Splices
产品类别
Terminals
MS2V2021433220S09J拓展信息








哦! 它是空的。