RM212-030-121-5800详情
AirBorn RM212-030-121-5800重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
8 - 14
Number of auxiliary contacts as normally open contact
0
Overload release current setting
62.5 - 125
Degree of protection (IP)
IP20
Device construction
Built-in device plug-in technique
Rated permanent current Iu
125
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
RM212-030-121-5800拓展信息








哦! 它是空的。