RM242-020-511-9100详情
AirBorn RM242-020-511-9100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
1950
Flame retardant
According to IEC/EN 60332-3-24
Permitted cable outer temperature after assembling without vibration
-20 - 80
With protective conductor
无
Circuit integrity
None
Material core insulation
Polyolefin
Conductor surface
Bare
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
0 - 60
Outer diameter approx.
24.5
Specification material outer sheath
Other
Core identification
Colour
Nominal cross section conductor
50
Nominal voltage U0
0.6
Low smoke (according to EN 61034-2)
有
Min. permitted bending radius, stationary application/permanent installation
196
Low smoke according to IEC 61034-2
有
Nominal voltage U
1
Material outer sheath
Polyolefin
Conductor category
Class 2 = stranded
防紫外线
有
RM242-020-511-9100拓展信息








哦! 它是空的。