RM242-070-211-6600详情
AirBorn RM242-070-211-6600重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
24
Shell Style#
Box Mounting Receptacle
Manufacturer Part Number
DMS3102A24-2S-F
Contact Materials
Silver Plated
Manufacturer
Fujikura, Formerly DDK
触点性别
Socket
长度
1.93 Inches
直径
1.37 Inches
0个相似型号
RM242-070-211-6600拓展信息








哦! 它是空的。