RM312-182-101-7600详情
AirBorn RM312-182-101-7600重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Adjustment range undelayed short-circuit release
0 - 0
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP)
IP20
Rated permanent current Iu
800
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
0个相似型号
RM312-182-101-7600拓展信息








哦! 它是空的。