WG80PR9SY-D23-48详情
AirBorn WG80PR9SY-D23-48重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
1/4 NPT
Case Size
4.5
Manufacturer Part Number
45-760-30/300-psi-1/4
Case Style
Lower Mount
Range
-30 Hg-300 psi
Manufacturer
NOSHOK
Factory Pack QuantityFactory Pack Quantity
1
Brand
AirBorn
Tradename
W系列
RoHS
Details
系列
WG
子类别
MIL-Spec / MIL-Type
产品类别
矩形MIL规格连接器
产品类别
矩形MIL规格连接器
WG80PR9SY-D23-48拓展信息
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn








哦! 它是空的。