WGKA92SSY详情
AirBorn WGKA92SSY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
NOSHOK
Range
0-300 psi
Case Style
Lower Mount
Manufacturer Part Number
40-100-300-psi/kPa
Case Size
4
Connections
1/4 NPT
Factory Pack QuantityFactory Pack Quantity
1
Brand
AirBorn
Tradename
W系列
RoHS
Details
系列
WG
子类别
MIL-Spec / MIL-Type
产品类别
矩形MIL规格连接器
产品类别
矩形MIL规格连接器
WGKA92SSY拓展信息
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn








哦! 它是空的。